Murata Electronics Fixed Inductors LQG15WH7N3G02D

Description
7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH7N3G02DTR-ND - DigiKey
Thief River Falls, MN, United States
7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 7.3Nh, 4Ghz, 0402 Rohs Compliant Murata - 24AJ0860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.3Nh, 4Ghz, 0402 Rohs Compliant Murata
24AJ0860
Inductor, 7.3Nh, 4Ghz, 0402 Rohs Compliant Murata 24AJ0860
INDUCTOR, 7.3NH, 4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 7.3NH, 4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH7N3G02DTR-ND 24AJ0860
Product Name Fixed Inductors Inductor, 7.3Nh, 4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details