18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 18NH, 0402, 2.3GHZ ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15WH18NJ02DTR-ND | 65AH7706 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 18Nh, 0402, 2.3Ghz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |