Murata Power Solutions Fixed Inductors LQG15WH72NJ02D

Description
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH72NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH72NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH72NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 72Nh, 0402, 1.1Ghz Rohs Compliant Murata - 65AH7739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 72Nh, 0402, 1.1Ghz Rohs Compliant Murata
65AH7739
Inductor, Aec-Q200, 72Nh, 0402, 1.1Ghz Rohs Compliant Murata 65AH7739
INDUCTOR, AEC-Q200, 72NH, 0402, 1.1GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 72NH, 0402, 1.1GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH72NJ02DDKR-ND 65AH7739
Product Name Fixed Inductors Inductor, Aec-Q200, 72Nh, 0402, 1.1Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers