Murata Electronics Fixed Inductors LQG15WH1N3S02D

Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15202-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15202-6-ND
Fixed Inductors 490-15202-6-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15202-2-ND
Fixed Inductors 490-15202-2-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15202-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15202-1-ND
Fixed Inductors 490-15202-1-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15202-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details