Murata Electronics Fixed Inductors LQG15WZ30NG02D

Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ30NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 30Nh, 1.7Ghz, 0402 Rohs Compliant Murata - 24AJ0967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 30Nh, 1.7Ghz, 0402 Rohs Compliant Murata
24AJ0967
Inductor, 30Nh, 1.7Ghz, 0402 Rohs Compliant Murata 24AJ0967
INDUCTOR, 30NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 30NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ30NG02DTR-ND 24AJ0967
Product Name Fixed Inductors Inductor, 30Nh, 1.7Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details