Murata Electronics Fixed Inductors LQG15WZ3N7S02D

Description
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ3N7S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ3N7S02DCT-ND - DigiKey
Thief River Falls, MN, United States
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ3N7S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.7Nh, 5.5Ghz, 0402 Rohs Compliant Murata - 24AJ0963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.7Nh, 5.5Ghz, 0402 Rohs Compliant Murata
24AJ0963
Inductor, 3.7Nh, 5.5Ghz, 0402 Rohs Compliant Murata 24AJ0963
INDUCTOR, 3.7NH, 5.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.7NH, 5.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ3N7S02DTR-ND 24AJ0963
Product Name Fixed Inductors Inductor, 3.7Nh, 5.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details