Murata Power Solutions Fixed Inductors LQG15WH0N9S02D

Description
0.9nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH0N9S02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.9nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.9nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.9Nh, 0402, 15Ghz Rohs Compliant Murata - 65AH7701 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.9Nh, 0402, 15Ghz Rohs Compliant Murata
65AH7701
Inductor, Aec-Q200, 0.9Nh, 0402, 15Ghz Rohs Compliant Murata 65AH7701
INDUCTOR, AEC-Q200, 0.9NH, 0402, 15GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.9NH, 0402, 15GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH0N9S02DTR-ND 65AH7701
Product Name Fixed Inductors Inductor, Aec-Q200, 0.9Nh, 0402, 15Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers