Murata Electronics Fixed Inductors LQG15WH1N5S02D

Description
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15204-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15204-1-ND
Fixed Inductors 490-15204-1-ND
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15204-2-ND
Fixed Inductors 490-15204-2-ND
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15204-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15204-6-ND
Fixed Inductors 490-15204-6-ND
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15204-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details