Murata Electronics Fixed Inductors LQG15WH3N6C02D

Description
3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15221-2-ND
Fixed Inductors 490-15221-2-ND
3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15221-1-ND
Fixed Inductors 490-15221-1-ND
3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15221-6-ND
Fixed Inductors 490-15221-6-ND
3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15221-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details