Murata Power Solutions Fixed Inductors LQG15WH3N4S02D

Description
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N4S02DCT-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH3N4S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH3N4S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.4Nh, 0402, 6Ghz Rohs Compliant Murata - 65AH7721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.4Nh, 0402, 6Ghz Rohs Compliant Murata
65AH7721
Inductor, Aec-Q200, 3.4Nh, 0402, 6Ghz Rohs Compliant Murata 65AH7721
INDUCTOR, AEC-Q200, 3.4NH, 0402, 6GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.4NH, 0402, 6GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N4S02DCT-ND 65AH7721
Product Name Fixed Inductors Inductor, Aec-Q200, 3.4Nh, 0402, 6Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers