FIXED IND 220NH 120MA 3.77OHM SM Product overview: LQG15HZR22J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 3.77OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 3.77OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZR22J02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107656-LQG15HZR22J0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Air
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 450MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 3.77Ohm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQG15HZ
220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HZR22J02D | 1107656-LQG15HZR22J02D | LQG15HZR22J02D-ND |
| Product Name | 120MA 3.77OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Air | Air | Air |
| Inductance Range | 0.2200 microH | 0.2200 microH |