Murata Power Solutions Fixed Inductors LQG15WH2N9S02D

Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N9S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N9S02DCT-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N9S02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.9Nh, 0402, 6.5Ghz Rohs Compliant Murata - 65AH7713 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.9Nh, 0402, 6.5Ghz Rohs Compliant Murata
65AH7713
Inductor, Aec-Q200, 2.9Nh, 0402, 6.5Ghz Rohs Compliant Murata 65AH7713
INDUCTOR, AEC-Q200, 2.9NH, 0402, 6.5GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.9NH, 0402, 6.5GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N9S02DDKR-ND 65AH7713
Product Name Fixed Inductors Inductor, Aec-Q200, 2.9Nh, 0402, 6.5Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details