Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15WH8N2G02D

Description
Win Source Part Number: 1120684-LQG15WH8N2G0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Air Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 3.6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15WH8N2G02DTR
Request a Quote Datasheet
Description
Win Source Part Number: 1120684-LQG15WH8N2G0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Air Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 3.6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15WH8N2G02DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1120684-LQG15WH8N2G02D
Inductors, Coils, Chokes - Fixed Inductors 1120684-LQG15WH8N2G02D
Win Source Part Number: 1120684-LQG15WH8N2G0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Air Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 3.6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15WH8N2G02DTR

Win Source Part Number: 1120684-LQG15WH8N2G02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 8.2 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Air
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 3.6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 160mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQG15WH8N2G02DTR

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH8N2G02DTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH8N2G02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 550MA 160 MOHM

FIXED IND 8.2NH 550MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH8N2G02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 550MA 160 MOHM

FIXED IND 8.2NH 550MA 160 MOHM

Buy Now Datasheet
Automotive 0.0082uH 100MHz 0.55A Inductor and Choke - 71-LQG15WH8N2G02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0082uH 100MHz 0.55A Inductor and Choke
71-LQG15WH8N2G02D
Automotive 0.0082uH 100MHz 0.55A Inductor and Choke 71-LQG15WH8N2G02D
Inductor RF Chip Unshielded Multi-Layer 0.0082uH 2% 100MHz 23Q-Factor Air 0.55A 0.16Ohm DCR 0402 T/R Automotive AEC-Q200 Product overview: LQG15WH8N2G02D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 100MHz, 0.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 100MHz, 0.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH8N2G02D can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.0082uH 2% 100MHz 23Q-Factor Air 0.55A 0.16Ohm DCR 0402 T/R Automotive AEC-Q200 Product overview: LQG15WH8N2G02D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 100MHz, 0.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 100MHz, 0.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH8N2G02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1120684-LQG15WH8N2G02D 490-LQG15WH8N2G02DTR-ND 71-LQG15WH8N2G02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 0.0082uH 100MHz 0.55A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer RF Chip
Core Material Air Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details