Murata Power Solutions Fixed Inductors LQG15WH20NJ02D

Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH20NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH20NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH20NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 20Nh, 0402, 2.1Ghz Rohs Compliant Murata - 65AH7714 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 20Nh, 0402, 2.1Ghz Rohs Compliant Murata
65AH7714
Inductor, Aec-Q200, 20Nh, 0402, 2.1Ghz Rohs Compliant Murata 65AH7714
INDUCTOR, AEC-Q200, 20NH, 0402, 2.1GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 20NH, 0402, 2.1GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH20NJ02DCT-ND 65AH7714
Product Name Fixed Inductors Inductor, Aec-Q200, 20Nh, 0402, 2.1Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details