Murata Electronics Fixed Inductors LQG15WH40NG02D

Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH40NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ0844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ0844
Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ0844
INDUCTOR, 40NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 40NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH40NG02DTR-ND 24AJ0844
Product Name Fixed Inductors Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers