Murata Electronics Fixed Inductors LQG15WZ2N3C02D

Description
2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ2N3C02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.3Nh, 7Ghz, 0402 Rohs Compliant Murata - 24AJ0920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.3Nh, 7Ghz, 0402 Rohs Compliant Murata
24AJ0920
Inductor, 2.3Nh, 7Ghz, 0402 Rohs Compliant Murata 24AJ0920
INDUCTOR, 2.3NH, 7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.3NH, 7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ2N3C02DTR-ND 24AJ0920
Product Name Fixed Inductors Inductor, 2.3Nh, 7Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details