Murata Power Solutions Fixed Inductors LQG15WH2N5S02D

Description
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N5S02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N5S02DCT-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N5S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.5Nh, 0402, 6.5Ghz Rohs Compliant Murata - 65AH7710 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.5Nh, 0402, 6.5Ghz Rohs Compliant Murata
65AH7710
Inductor, Aec-Q200, 2.5Nh, 0402, 6.5Ghz Rohs Compliant Murata 65AH7710
INDUCTOR, AEC-Q200, 2.5NH, 0402, 6.5GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.5NH, 0402, 6.5GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N5S02DTR-ND 65AH7710
Product Name Fixed Inductors Inductor, Aec-Q200, 2.5Nh, 0402, 6.5Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Application RF Choke
View Details