Murata Electronics Fixed Inductors LQG15WHR11G02D

Description
110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WHR11G02DTR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1005 Metric)

110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 110Nh, 800Mhz, 0402 Rohs Compliant Murata - 24AJ0774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 110Nh, 800Mhz, 0402 Rohs Compliant Murata
24AJ0774
Inductor, 110Nh, 800Mhz, 0402 Rohs Compliant Murata 24AJ0774
INDUCTOR, 110NH, 800MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 110NH, 800MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WHR11G02DTR-ND 24AJ0774
Product Name Fixed Inductors Inductor, 110Nh, 800Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details