Murata Electronics Fixed Inductors LQG15WZ2N0C02D

Description
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15267-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15267-6-ND
Fixed Inductors 490-15267-6-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15267-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15267-1-ND
Fixed Inductors 490-15267-1-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15267-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15267-2-ND
Fixed Inductors 490-15267-2-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15267-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details