Murata Electronics Fixed Inductors LQG15WH72NH02D

Description
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH72NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ0863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ0863
Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ0863
INDUCTOR, 72NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 72NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH72NH02DTR-ND 24AJ0863
Product Name Fixed Inductors Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details