Murata Electronics Fixed Inductors LQG15WH8N7H02D

Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH8N7H02DTR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata - 24AJ0867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata
24AJ0867
Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata 24AJ0867
INDUCTOR, 8.7NH, 3.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 8.7NH, 3.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH8N7H02DTR-ND 24AJ0867
Product Name Fixed Inductors Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details