Murata Power Solutions Fixed Inductors LQG15WH75NJ02D

Description
75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH75NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 75Nh, 0402, 1.1Ghz Rohs Compliant Murata - 65AH7740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 75Nh, 0402, 1.1Ghz Rohs Compliant Murata
65AH7740
Inductor, Aec-Q200, 75Nh, 0402, 1.1Ghz Rohs Compliant Murata 65AH7740
INDUCTOR, AEC-Q200, 75NH, 0402, 1.1GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 75NH, 0402, 1.1GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH75NJ02DTR-ND 65AH7740
Product Name Fixed Inductors Inductor, Aec-Q200, 75Nh, 0402, 1.1Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details