Murata Power Solutions Fixed Inductors LQG15WH24NJ02D

Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH24NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH24NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH24NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 24Nh, 0402, 2Ghz Rohs Compliant Murata - 65AH7717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 24Nh, 0402, 2Ghz Rohs Compliant Murata
65AH7717
Inductor, Aec-Q200, 24Nh, 0402, 2Ghz Rohs Compliant Murata 65AH7717
INDUCTOR, AEC-Q200, 24NH, 0402, 2GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 24NH, 0402, 2GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH24NJ02DTR-ND 65AH7717
Product Name Fixed Inductors Inductor, Aec-Q200, 24Nh, 0402, 2Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details