Murata Electronics Fixed Inductors LQG15WH3N3C02D

Description
3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15219-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15219-1-ND
Fixed Inductors 490-15219-1-ND
3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15219-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15219-2-ND
Fixed Inductors 490-15219-2-ND
3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15219-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15219-6-ND
Fixed Inductors 490-15219-6-ND
3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15219-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details