Murata Electronics Fixed Inductors LQG15WZ3N2S02D

Description
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ3N2S02DCT-ND - DigiKey
Thief River Falls, MN, United States
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ3N2S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ3N2S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata - 24AJ0954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata
24AJ0954
Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata 24AJ0954
INDUCTOR, 3.2NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.2NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ3N2S02DCT-ND 24AJ0954
Product Name Fixed Inductors Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details