Murata Electronics Fixed Inductors LQG15WH1N5C02D

Description
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15203-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15203-2-ND
Fixed Inductors 490-15203-2-ND
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15203-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15203-1-ND
Fixed Inductors 490-15203-1-ND
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15203-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15203-6-ND
Fixed Inductors 490-15203-6-ND
1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15203-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers