Murata Electronics Fixed Inductors LQG15WZ3N9S02D

Description
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15282-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15282-1-ND
Fixed Inductors 490-15282-1-ND
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15282-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15282-2-ND
Fixed Inductors 490-15282-2-ND
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15282-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15282-6-ND
Fixed Inductors 490-15282-6-ND
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15282-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details