Murata Electronics Fixed Inductors LQG15WZ68NJ02D

Description
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ68NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ68NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ68NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ1005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ1005
Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ1005
INDUCTOR, 68NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ68NJ02DTR-ND 24AJ1005
Product Name Fixed Inductors Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details