Murata Electronics Fixed Inductors LQG15WZ40NG02D

Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ40NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ0982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ0982
Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ0982
INDUCTOR, 40NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 40NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ40NG02DTR-ND 24AJ0982
Product Name Fixed Inductors Inductor, 40Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers