Murata Power Solutions Fixed Inductors LQG15WH1N4S02D

Description
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH1N4S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N4S02DCT-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N4S02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.4Nh, 0402, 12Ghz Rohs Compliant Murata - 65AH7702 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.4Nh, 0402, 12Ghz Rohs Compliant Murata
65AH7702
Inductor, Aec-Q200, 1.4Nh, 0402, 12Ghz Rohs Compliant Murata 65AH7702
INDUCTOR, AEC-Q200, 1.4NH, 0402, 12GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.4NH, 0402, 12GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH1N4S02DDKR-ND 65AH7702
Product Name Fixed Inductors Inductor, Aec-Q200, 1.4Nh, 0402, 12Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers