Murata Power Solutions Fixed Inductors LQG15WH82NJ02D

Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH82NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH82NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH82NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 82Nh, 0402, 900Mhz Rohs Compliant Murata - 65AH7742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 82Nh, 0402, 900Mhz Rohs Compliant Murata
65AH7742
Inductor, Aec-Q200, 82Nh, 0402, 900Mhz Rohs Compliant Murata 65AH7742
INDUCTOR, AEC-Q200, 82NH, 0402, 900MHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 82NH, 0402, 900MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH82NJ02DCT-ND 65AH7742
Product Name Fixed Inductors Inductor, Aec-Q200, 82Nh, 0402, 900Mhz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details