Murata Power Solutions Fixed Inductors LQG15WH19NJ02D

Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH19NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH19NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH19NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 260MA 800MOHM Inductor and Choke - 71-LQG15WH19NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 800MOHM Inductor and Choke
71-LQG15WH19NJ02D
SMD 260MA 800MOHM Inductor and Choke 71-LQG15WH19NJ02D
FIXED IND 19NH 260MA 800MOHM SMD Product overview: LQG15WH19NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH19NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 19NH 260MA 800MOHM SMD Product overview: LQG15WH19NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH19NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 19Nh, 0402, 2.3Ghz Rohs Compliant Murata - 65AH7707 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 19Nh, 0402, 2.3Ghz Rohs Compliant Murata
65AH7707
Inductor, Aec-Q200, 19Nh, 0402, 2.3Ghz Rohs Compliant Murata 65AH7707
INDUCTOR, AEC-Q200, 19NH, 0402, 2.3GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 19NH, 0402, 2.3GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH19NJ02DDKR-ND 71-LQG15WH19NJ02D 65AH7707
Product Name Fixed Inductors SMD 260MA 800MOHM Inductor and Choke Inductor, Aec-Q200, 19Nh, 0402, 2.3Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Application RF Choke
View Details