Murata Electronics Fixed Inductors LQG15WH19NG02D

Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH19NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata - 24AJ0798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata
24AJ0798
Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata 24AJ0798
INDUCTOR, 19NH, 2.3GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 19NH, 2.3GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH19NG02DTR-ND 24AJ0798
Product Name Fixed Inductors Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details