2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
FIXED IND 2.3NH 1A 70 MOHM SMD
FIXED IND 2.3NH 1A 70 MOHM SMD
INDUCTOR, 2.3NH, 7GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15WH2N3B02DTR-ND | 24AJ0802 |
| Product Name | Fixed Inductors | Inductor, 2.3Nh, 7Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Configuration | Fixed | |
| DCR | 0.0700 ohms |