Murata Power Solutions Fixed Inductors LQG15WH2N4B02D

Description
2.4nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N4B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N4B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.4NH 1A 60 MOHM SMD

FIXED IND 2.4NH 1A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N4B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.4NH 1A 60 MOHM SMD

FIXED IND 2.4NH 1A 60 MOHM SMD

Buy Now Datasheet
Multilayer Inductor, Aec-Q200, 2.4 Nh, 0.06 Ohm, 6.5 Ghz, 1 A, 0402 [1005 Metric], Lqg15Wh_02 Murata - 52AK8609 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, Aec-Q200, 2.4 Nh, 0.06 Ohm, 6.5 Ghz, 1 A, 0402 [1005 Metric], Lqg15Wh_02 Murata
52AK8609
Multilayer Inductor, Aec-Q200, 2.4 Nh, 0.06 Ohm, 6.5 Ghz, 1 A, 0402 [1005 Metric], Lqg15Wh_02 Murata 52AK8609
MULTILAYER INDUCTOR, AEC-Q200, 2.4 NH, 0.06 OHM, 6.5 GHZ, 1 A, 0402 [1005 METRIC], LQG15WH_02

MULTILAYER INDUCTOR, AEC-Q200, 2.4 NH, 0.06 OHM, 6.5 GHZ, 1 A, 0402 [1005 METRIC], LQG15WH_02

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N4B02DTR-ND 52AK8609
Product Name Fixed Inductors Multilayer Inductor, Aec-Q200, 2.4 Nh, 0.06 Ohm, 6.5 Ghz, 1 A, 0402 [1005 Metric], Lqg15Wh_02 Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers