Murata Electronics Fixed Inductors LQG15WZ6N2S02D

Description
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15292-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15292-1-ND
Fixed Inductors 490-15292-1-ND
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15292-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15292-2-ND
Fixed Inductors 490-15292-2-ND
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15292-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15292-6-ND
Fixed Inductors 490-15292-6-ND
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15292-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details