Murata Electronics Fixed Inductors LQG15WH24NH02D

Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH24NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 24Nh, 2Ghz, 0402 Rohs Compliant Murata - 24AJ0819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Nh, 2Ghz, 0402 Rohs Compliant Murata
24AJ0819
Inductor, 24Nh, 2Ghz, 0402 Rohs Compliant Murata 24AJ0819
INDUCTOR, 24NH, 2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 24NH, 2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH24NH02DTR-ND 24AJ0819
Product Name Fixed Inductors Inductor, 24Nh, 2Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details