Manufacturer: Murata Electronics North America
Win Source Part Number: 923752-LQG15WH11NJ02
Series: LQG15
Operating Temperature Range: -55°C ~ 125°C
Features: 10 nH Unshielded Multilayer Inductor 450 mA 220mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG15WH
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15188-6, 490-15188-2, 490-15188-1
FIXED IND 10NH 450MA 220MOHM SMD Product overview: LQG15WH11NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH11NJ02D can be used for catalog matching and distributor lookup.
10nH Unshielded Multilayer Inductor 450mA 220mOhm Max 0402 (1005 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923752-LQG15WH11NJ02D | 71-LQG15WH11NJ02D | 490-15188-2-ND |
| Product Name | Fixed Inductors - LQG15WH11NJ02D | SMD 450MA 220MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Multilayer |
| Core Material | Air | Air | |
| Inductance Range | 0.0100 microH |