Murata Electronics Fixed Inductors LQG15WH3N4C02D

Description
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N4C02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.4Nh, 6Ghz, 0402 Rohs Compliant Murata - 24AJ0827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.4Nh, 6Ghz, 0402 Rohs Compliant Murata
24AJ0827
Inductor, 3.4Nh, 6Ghz, 0402 Rohs Compliant Murata 24AJ0827
INDUCTOR, 3.4NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.4NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N4C02DTR-ND 24AJ0827
Product Name Fixed Inductors Inductor, 3.4Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details