The Murata LQG15WH4N1B02 inductor features an inductance of 4.1 nH with a tolerance of ±0.1 nH, making it suitable for high-frequency applications up to 5 GHz. It is constructed in a compact 0402 (1005) size, measuring 1.0 mm x 0.6 mm x 0.5 mm. The inductor has a rated current of 800 mA based on temperature rise and a maximum DC resistance of 0.1 Ω. It exhibits a minimum quality factor (Q) of 23 at a test frequency of 250 MHz and a self-resonant frequency of at least 5000 MHz. The operating temperature range is from -55°C to 125°C. This component is RoHS compliant, making it suitable for environmentally conscious designs.
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
INDUCTOR, 4.1NH, 5GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15WH4N1B02DTR-ND | 24AJ0842 |
| Product Name | Fixed Inductors | Inductor, 4.1Nh, 5Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Configuration | Fixed | |
| DCR | 0.1000 ohms |