Murata Electronics Fixed Inductors LQG15WHR12G02D

Description
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WHR12G02DTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WHR12G02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 140MA 2.7 OHM

FIXED IND 120NH 140MA 2.7 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15WHR12G02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 140MA 2.7 OHM

FIXED IND 120NH 140MA 2.7 OHM

Buy Now Datasheet
Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata - 24AJ0776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata
24AJ0776
Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata 24AJ0776
INDUCTOR, 120NH, 800MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 800MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WHR12G02DTR-ND 24AJ0776
Product Name Fixed Inductors Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details