Murata Electronics Fixed Inductors LQG15WH9N1H02D

Description
9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15241-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15241-2-ND
Fixed Inductors 490-15241-2-ND
9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15241-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15241-6-ND
Fixed Inductors 490-15241-6-ND
9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15241-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15241-1-ND
Fixed Inductors 490-15241-1-ND
9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15241-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers