Murata Electronics Fixed Inductors LQG15WH3N1B02D

Description
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N1B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.1Nh, 6Ghz, 0402 Rohs Compliant Murata - 24AJ0822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.1Nh, 6Ghz, 0402 Rohs Compliant Murata
24AJ0822
Inductor, 3.1Nh, 6Ghz, 0402 Rohs Compliant Murata 24AJ0822
INDUCTOR, 3.1NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.1NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N1B02DTR-ND 24AJ0822
Product Name Fixed Inductors Inductor, 3.1Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details