Murata Power Solutions Fixed Inductors LQG15WH4N1S02D

Description
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH4N1S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH4N1S02DCT-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH4N1S02DTR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 4.1Nh, 0402, 5Ghz Rohs Compliant Murata - 65AH7729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.1Nh, 0402, 5Ghz Rohs Compliant Murata
65AH7729
Inductor, Aec-Q200, 4.1Nh, 0402, 5Ghz Rohs Compliant Murata 65AH7729
INDUCTOR, AEC-Q200, 4.1NH, 0402, 5GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.1NH, 0402, 5GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH4N1S02DDKR-ND 65AH7729
Product Name Fixed Inductors Inductor, Aec-Q200, 4.1Nh, 0402, 5Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers