Murata Electronics Fixed Inductors LQG15WZ22NG02D

Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ22NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata - 24AJ0937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata
24AJ0937
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata 24AJ0937
INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ22NG02DTR-ND 24AJ0937
Product Name Fixed Inductors Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers