Murata Electronics Fixed Inductors LQG15WH1N7B02D

Description
1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH1N7B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N7B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 1A 40 MOHM SMD

FIXED IND 1.7NH 1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N7B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 1A 40 MOHM SMD

FIXED IND 1.7NH 1A 40 MOHM SMD

Buy Now Datasheet
Inductor, 1.7Nh, 10Ghz, 0402 Rohs Compliant Murata - 24AJ0790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.7Nh, 10Ghz, 0402 Rohs Compliant Murata
24AJ0790
Inductor, 1.7Nh, 10Ghz, 0402 Rohs Compliant Murata 24AJ0790
INDUCTOR, 1.7NH, 10GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 1.7NH, 10GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH1N7B02DTR-ND 24AJ0790
Product Name Fixed Inductors Inductor, 1.7Nh, 10Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers