Murata Electronics Fixed Inductors LQG15WH2N5B02D

Description
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N5B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N5B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5NH 900MA 70 MOHM

FIXED IND 2.5NH 900MA 70 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N5B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5NH 900MA 70 MOHM

FIXED IND 2.5NH 900MA 70 MOHM

Buy Now Datasheet
Inductor, 2.5Nh, 6.5Ghz, 0402 Rohs Compliant Murata - 24AJ0804 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Nh, 6.5Ghz, 0402 Rohs Compliant Murata
24AJ0804
Inductor, 2.5Nh, 6.5Ghz, 0402 Rohs Compliant Murata 24AJ0804
INDUCTOR, 2.5NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.5NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N5B02DTR-ND 24AJ0804
Product Name Fixed Inductors Inductor, 2.5Nh, 6.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details