Murata Electronics Fixed Inductors LQG15WH68NG02D

Description
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH68NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH68NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 160MA 2 OHM SMD

FIXED IND 68NH 160MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH68NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 160MA 2 OHM SMD

FIXED IND 68NH 160MA 2 OHM SMD

Buy Now Datasheet
Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ0858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ0858
Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ0858
INDUCTOR, 68NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH68NG02DTR-ND 24AJ0858
Product Name Fixed Inductors Inductor, 68Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details