Murata Electronics Fixed Inductors LQG15WZ1N3C02D

Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15259-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15259-6-ND
Fixed Inductors 490-15259-6-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15259-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15259-1-ND
Fixed Inductors 490-15259-1-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15259-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15259-2-ND
Fixed Inductors 490-15259-2-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15259-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details