Murata Electronics Fixed Inductors LQG15WH1N9B02D

Description
1.9nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.9nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH1N9B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.9nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

1.9nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N9B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.9NH 1A 50 MOHM SMD

FIXED IND 1.9NH 1A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N9B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.9NH 1A 50 MOHM SMD

FIXED IND 1.9NH 1A 50 MOHM SMD

Buy Now Datasheet
Inductor, 1.9Nh, 8Ghz, 0402 Rohs Compliant Murata - 24AJ0792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.9Nh, 8Ghz, 0402 Rohs Compliant Murata
24AJ0792
Inductor, 1.9Nh, 8Ghz, 0402 Rohs Compliant Murata 24AJ0792
INDUCTOR, 1.9NH, 8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 1.9NH, 8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH1N9B02DTR-ND 24AJ0792
Product Name Fixed Inductors Inductor, 1.9Nh, 8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers